DELL KVM Switches, 1366 x 768 pixels, HD, Rack mounting, 1U, Black
DELL KVM Switches. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: HD, Maximum resolution: 1366 x 768 pixels. Product color: Black, Rack capacity: 1U. Display: LED, Display diagonal: 18.5". Power source: AC, Input voltage: 264 V