DELL logo

DELL 470-ABDL cable gender changer RJ-45 1 x USB 2.0 - Type A male/ 1 x VGA - HD-15 male Black, Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83688
Info modified on:
07 Jun 2024, 11:15:29
Short summary description DELL 470-ABDL cable gender changer RJ-45 1 x USB 2.0 - Type A male/ 1 x VGA - HD-15 male Black, Blue:

DELL 470-ABDL, RJ-45, 1 x USB 2.0 - Type A male/ 1 x VGA - HD-15 male, Black, Blue

Long summary description DELL 470-ABDL cable gender changer RJ-45 1 x USB 2.0 - Type A male/ 1 x VGA - HD-15 male Black, Blue:

DELL 470-ABDL. Connector 1: RJ-45, Connector 2: 1 x USB 2.0 - Type A male/ 1 x VGA - HD-15 male. Product color: Black, Blue

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.