DELL logo

DELL S2340T computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31610
Info modified on:
26 Oct 2022, 14:26:41
Short summary description DELL S2340T computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:

DELL S2340T, 23", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL S2340T computer monitor 23" 1920 x 1080 pixels Full HD Touchscreen Black:

DELL S2340T. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.