DELL Latitude E5530, Intel® Core™ i5, 2.5 GHz, 15.6", 4 GB, 320 GB, Windows 7 Professional
DELL Latitude E5530. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.25 lbs (2.38 kg)