DELL logo

DELL OptiPlex 790 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168812
Info modified on:
23 Jul 2024, 20:46:10
Short summary description DELL OptiPlex 790 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 790 MT, 3.1 GHz, Intel® Core™ i5, i5-2400, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 790 MT Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 790 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6350. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.