DELL Latitude E6220, Intel® Core™ i7, 2.7 GHz, 12.5", 1366 x 768 pixels, 4 GB, 320 GB
DELL Latitude E6220. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Anthracite. Weight: 3.17 lbs (1.44 kg)