DELL logo

DELL E Series E2311H computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59440
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E Series E2311H computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

DELL E Series E2311H, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL E Series E2311H computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

DELL E Series E2311H. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.