DELL logo

DELL P2011H computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51538
Info modified on:
19 Feb 2024, 19:05:39
Short summary description DELL P2011H computer monitor 20" 1600 x 900 pixels Black:

DELL P2011H, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description DELL P2011H computer monitor 20" 1600 x 900 pixels Black:

DELL P2011H. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.