DELL logo

DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38306
Info modified on:
29 Jan 2025, 19:49:29
Short summary description DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:

DELL Precision M3800, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Precision M3800 Intel® Core™ i7 i7-4712HQ Mobile workstation 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® K1100M Windows 7 Professional Black, Silver:

DELL Precision M3800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.