DELL logo

DELL Precision M4600 Intel® Core™ i7 i7-2720QM Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional English, Italian Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71628
Info modified on:
24 Jan 2025, 20:51:58
Short summary description DELL Precision M4600 Intel® Core™ i7 i7-2720QM Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional English, Italian Black:

DELL Precision M4600, Intel® Core™ i7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Precision M4600 Intel® Core™ i7 i7-2720QM Laptop 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional English, Italian Black:

DELL Precision M4600. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.