DELL logo

DELL 0NR39 10" Folio Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35005
Info modified on:
10 Sept 2021, 14:46:07
Short summary description DELL 0NR39 10" Folio Black:

DELL 0NR39, Folio, Dell, Dell Latitude 10, 10", 7.37 oz (209 g)

Long summary description DELL 0NR39 10" Folio Black:

DELL 0NR39. Case type: Folio, Brand compatibility: Dell, Compatibility: Dell Latitude 10, Maximum screen size: 10". Weight: 7.37 oz (209 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.