DELL logo

DELL 452-BBUX laptop dock/port replicator Wireless WiGig Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37849
Info modified on:
14 Mar 2024, 19:17:30
Short summary description DELL 452-BBUX laptop dock/port replicator Wireless WiGig Black:

DELL 452-BBUX, Wireless, WiGig, 3.5 mm, 10,100,1000 Mbit/s, Black, Dell

Long summary description DELL 452-BBUX laptop dock/port replicator Wireless WiGig Black:

DELL 452-BBUX. Connectivity technology: Wireless, Host interface: WiGig, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Brand compatibility: Dell. Power source type: DC, AC input frequency: 60 Hz. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.