DELL 452-11512, Docking, Black, Dell, Precision M4700, M4800, M6700, M6800, AC 240W, 11.3" (288 mm)
DELL 452-11512. Connectivity technology: Docking. Product color: Black, Brand compatibility: Dell, Compatibility: Precision M4700, M4800, M6700, M6800. Power supply type: AC 240W. Width: 11.3" (288 mm), Depth: 6.69" (170 mm), Height: 2.11" (53.7 mm)