DELL logo

DELL 90W AC power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46792
Info modified on:
07 Mar 2019, 11:24:50
Short summary description DELL 90W AC power adapter/inverter Indoor Black:

DELL 90W AC, Laptop, Indoor, 90 W, Dell Inspiron 1545, Studio 1537, 1737, XPS 13, XPS 16, Latitude E4300, E5400, E5500, E6400, E6400..., Black, 39.4" (1 m)

Long summary description DELL 90W AC power adapter/inverter Indoor Black:

DELL 90W AC. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product color: Black. Cable length: 39.4" (1 m). Cables included: AC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.