DELL Pro Max 16 MC16250, Intel Core Ultra 7, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro
DELL Pro Max 16 MC16250. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 255H. Display diagonal: 16", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc 140T. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 4.63 lbs (2.1 kg)