DELL XPS 14-l421x, Intel® Core™ i5, 1.7 GHz, 14", 1600 x 900 pixels, 8 GB, 532 GB
DELL XPS 14-l421x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317M, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Aluminum, Silver