DELL logo

DELL Compellent SC420 disk array 43.2 TB Rack (2U)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12640
Info modified on:
14 Mar 2024, 18:58:15
Short summary description DELL Compellent SC420 disk array 43.2 TB Rack (2U):

DELL Compellent SC420, 43.2 TB, HDD, Serial Attached SCSI (SAS), 2.5", 19.4 lbs (8.8 kg), Rack (2U)

Long summary description DELL Compellent SC420 disk array 43.2 TB Rack (2U):

DELL Compellent SC420. Total installed storage capacity: 43.2 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 2.5". Width: 19" (482 mm), Depth: 21.3" (541 mm), Height: 3.43" (87 mm), Weight: 19.4 lbs (8.8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.