DELL EqualLogic PS4100X, 14.4 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black, Gray
DELL EqualLogic PS4100X. Total installed storage capacity: 14.4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 17.6" (446 mm), Depth: 21.3" (541 mm), Height: 3.42" (86.8 mm), Weight: 53.1 lbs (24.1 kg). Product color: Black, Gray