DELL logo

DELL 407-BBOC network switch module 10 Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87415
Info modified on:
03 May 2023, 13:08:30
Short summary description DELL 407-BBOC network switch module 10 Gigabit Ethernet:

DELL 407-BBOC, 10 Gigabit Ethernet, 10 GigE, 10 Gbit/s, - Dell Networking N3000 Series - Dell Networking N3048P - Dell Networking N3048 - Dell Networking...

Long summary description DELL 407-BBOC network switch module 10 Gigabit Ethernet:

DELL 407-BBOC. Ethernet interface type: 10 Gigabit Ethernet, Supported protocols: 10 GigE. Data transfer rate: 10 Gbit/s. Compatibility: - Dell Networking N3000 Series - Dell Networking N3048P - Dell Networking N3048 - Dell Networking...

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.