- - Supported storage drive interfaces: SAS
- - Host interface: PCI Express x8
- - RAID levels: 0, 1, 5, 6, 10, 50, 60
- - 1.2 Gbit/s
- - SSD support
- - Number of devices supported: 255
8GB NV, PERC H840
The PERC H840 RAID Controller from Dell offers reliability and performance in addition to providing management with the tolerant disk subsystem failures. This RAID controller offers expandable 4 GB storage capacity to improve the performance of your server systems. The double module channel provides high-speed connectivity. This product has been tested and validated on Dell systems to ensure compatibility with your computer. It is supported by Dell Technical Support when used with a Dell system.
DELL PERC H840, SAS, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 1.2 Gbit/s, - PowerEdge R7415 - PowerEdge R640 - PowerEdge R740 - PowerEdge R840 - PowerEdge R440 - PowerEdge..., LSI
DELL PERC H840. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 1.2 Gbit/s, Compatible products: - PowerEdge R7415 - PowerEdge R640 - PowerEdge R740 - PowerEdge R840 - PowerEdge R440 - PowerEdge.... Processor family: LSI. Server operating systems supported: Windows Server 2012, Windows Server 2016. Width: 6.6" (167.6 mm), Depth: 2.54" (64.4 mm)