DELL logo

DELL 403-BBLR interface cards/adapter Internal Fiber

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
298221
Info modified on:
09 Apr 2025, 16:19:08
Short summary description DELL 403-BBLR interface cards/adapter Internal Fiber:

DELL 403-BBLR, PCIe, Fiber, Low-profile, PCIe 3.0, Green, Server

Long summary description DELL 403-BBLR interface cards/adapter Internal Fiber:

DELL 403-BBLR. Host interface: PCIe, Output interface: Fiber, Expansion card form factor: Low-profile. Product color: Green, Purpose: Server, Certification: CSA, UL, FCC, RoHS, TUV Bauart, BSMI Class A, ICES Class A, VCCI Class A, MSIP Class A, China.... Data transfer rate: 14.025 Gbit/s, Data link protocols: 16Gb Fibre Channel, Connectivity technology: Wired

The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.