DELL logo

DELL 600GB, SAS, 10K RPM, 2.5" internal hard drive 10000 RPM 2.5"

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31494
Info modified on:
04 Apr 2025, 11:57:04
Short summary description DELL 600GB, SAS, 10K RPM, 2.5" internal hard drive 10000 RPM 2.5":

DELL 600GB, SAS, 10K RPM, 2.5", 600 GB, 10000 RPM, 2.5", SAS

Long summary description DELL 600GB, SAS, 10K RPM, 2.5" internal hard drive 10000 RPM 2.5":

DELL 600GB, SAS, 10K RPM, 2.5". HDD capacity: 600 GB, HDD speed: 10000 RPM, HDD size: 2.5", Interface: SAS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.