DELL logo

DELL 300GB SAS 15K HDD internal hard drive 15000 RPM 3.5"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52203
Info modified on:
04 Apr 2025, 11:56:52
Short summary description DELL 300GB SAS 15K HDD internal hard drive 15000 RPM 3.5":

DELL 300GB SAS 15K HDD, 300 GB, 15000 RPM, 3.5", SAS

Long summary description DELL 300GB SAS 15K HDD internal hard drive 15000 RPM 3.5":

DELL 300GB SAS 15K HDD. HDD capacity: 300 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.