DELL logo

DELL Precision M3510 Intel® Core™ i5 i5-6440HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51311
Info modified on:
22 Jan 2025, 05:47:02
Short summary description DELL Precision M3510 Intel® Core™ i5 i5-6440HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Precision M3510, Intel® Core™ i5, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision M3510 Intel® Core™ i5 i5-6440HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Precision M3510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6440HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.