DELL logo

DELL PowerEdge R440 server 1 TB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52780
Info modified on:
20 Dec 2024, 00:32:31
Short summary description DELL PowerEdge R440 server 1 TB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W:

DELL PowerEdge R440, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R440 server 1 TB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W:

DELL PowerEdge R440. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.