DELL logo

DELL Precision 7560 Intel® Core™ i9 i9-11950H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro German Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31303
Info modified on:
03 Mar 2025, 14:07:54
Short summary description DELL Precision 7560 Intel® Core™ i9 i9-11950H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro German Gray:

DELL Precision 7560, Intel® Core™ i9, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Precision 7560 Intel® Core™ i9 i9-11950H Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro German Gray:

DELL Precision 7560. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Mobile network generation: 5G. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.