DELL logo

DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62001
Info modified on:
23 Jan 2025, 18:31:21
Short summary description DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude 7370, Intel® Core™ m7, 1.2 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude 7370. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.