DELL logo

DELL Vostro 3900 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705 Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14801
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 3900 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705 Linux Mini Tower PC Black:

DELL Vostro 3900, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL Vostro 3900 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705 Linux Mini Tower PC Black:

DELL Vostro 3900. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 705. Operating system installed: Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.