DELL logo

DELL Inspiron 3847 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39174
Info modified on:
07 Oct 2024, 17:03:59
Short summary description DELL Inspiron 3847 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Pro Desktop PC Black:

DELL Inspiron 3847, 3.6 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 8.1 Pro

Long summary description DELL Inspiron 3847 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 8.1 Pro Desktop PC Black:

DELL Inspiron 3847. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.