DELL Precision M3800, Intel® Core™ i7, 2.2 GHz, 15.6", 3200 x 1800 pixels, 16 GB, 512 GB
DELL Precision M3800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702HQ, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Black, White