DELL logo

DELL Intel Core i3-540 processor 3.06 GHz 4 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37823
Info modified on:
17 Jul 2025, 16:37:14
Short summary description DELL Intel Core i3-540 processor 3.06 GHz 4 MB L3:

DELL Intel Core i3-540, Intel® Core™ i3, LGA 1156 (Socket H), 32 nm, i3-540, 3.06 GHz, 64-bit

Long summary description DELL Intel Core i3-540 processor 3.06 GHz 4 MB L3:

DELL Intel Core i3-540. Processor family: Intel® Core™ i3, Processor socket: LGA 1156 (Socket H), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 733 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, Number of Processing Die Transistors: 382 M. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.