DELL logo

DELL Inspiron 3721 Intel® Core™ i3 i3-3217U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25452
Info modified on:
28 Jan 2025, 10:43:53
Short summary description DELL Inspiron 3721 Intel® Core™ i3 i3-3217U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

DELL Inspiron 3721, Intel® Core™ i3, 1.8 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3721 Intel® Core™ i3 i3-3217U Laptop 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

DELL Inspiron 3721. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.