DELL Latitude D630, Intel® Core™2 Duo, 1.8 GHz, 14.1", 1280 x 800 pixels, 2 GB, 80 GB
DELL Latitude D630. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray. Weight: 5 lbs (2.27 kg)