DELL Vostro 3671, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 1 TB, Windows 10 Pro
DELL Vostro 3671. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC. Product color: Black