DELL Inspiron 3670, 2.8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 1.13 TB, Windows 10
DELL Inspiron 3670. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 710. Operating system installed: Windows 10. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Silver