DELL logo

DELL Inspiron 3668 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41340
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3668 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Gray:

DELL Inspiron 3668, 3.9 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL Inspiron 3668 Intel® Core™ i3 i3-7100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black, Gray:

DELL Inspiron 3668. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Desktop. Product type: PC

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.