DELL logo

DELL Inspiron 3647 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 625 Windows 8.1 Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63985
Info modified on:
14 Mar 2024, 17:09:58
Short summary description DELL Inspiron 3647 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 625 Windows 8.1 Small Desktop PC Black:

DELL Inspiron 3647, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description DELL Inspiron 3647 Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 625 Windows 8.1 Small Desktop PC Black:

DELL Inspiron 3647. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 625. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.