DELL logo

DELL Inspiron 3580 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7742
Info modified on:
28 Jan 2025, 10:24:14
Short summary description DELL Inspiron 3580 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 FreeDOS Black, Silver:

DELL Inspiron 3580, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 3580 Intel® Core™ i7 i7-8565U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 FreeDOS Black, Silver:

DELL Inspiron 3580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.