DELL logo

DELL Inspiron 3576 Intel® Core™ i5 i5-8250U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27214
Info modified on:
29 Jan 2025, 18:38:24
Short summary description DELL Inspiron 3576 Intel® Core™ i5 i5-8250U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black, Gray:

DELL Inspiron 3576, Intel® Core™ i5, 1.6 GHz, 15.6", 8 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3576 Intel® Core™ i5 i5-8250U Laptop 15.6" 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Windows 10 Home Black, Gray:

DELL Inspiron 3576. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: AMD Radeon 520. Operating system installed: Windows 10 Home. Product color: Black, Gray. Weight: 5.07 lbs (2.3 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.