DELL logo

DELL Vostro 3560 Intel® Core™ i7 i7-3612QM 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Pro Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80997
Info modified on:
24 Jan 2025, 21:01:02
Short summary description DELL Vostro 3560 Intel® Core™ i7 i7-3612QM 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Pro Red:

DELL Vostro 3560, Intel® Core™ i7, 2.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3560 Intel® Core™ i7 i7-3612QM 15.6" Full HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Pro Red:

DELL Vostro 3560. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.