DELL logo

DELL Latitude 3550-4949 laptop Intel® Core™ i5 i5-5200U 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43410
Info modified on:
14 Mar 2024, 19:49:44
Short summary description DELL Latitude 3550-4949 laptop Intel® Core™ i5 i5-5200U 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 7 Professional Black:

DELL Latitude 3550-4949, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Latitude 3550-4949 laptop Intel® Core™ i5 i5-5200U 15.6" 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 830M Windows 7 Professional Black:

DELL Latitude 3550-4949. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 830M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.