DELL Inspiron 3521, Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB
DELL Inspiron 3521. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8