DELL Inspiron 3482, Intel® Celeron®, 1.1 GHz, 14", 4 GB, 64 GB, Black
DELL Inspiron 3482. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Product color: Black. Weight: 3.95 lbs (1.79 kg)