DELL logo

DELL Inspiron 3481 Intel® Core™ i3 i3-7020U Laptop 14" 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home in S mode Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17269
Info modified on:
23 Jan 2025, 18:15:35
Short summary description DELL Inspiron 3481 Intel® Core™ i3 i3-7020U Laptop 14" 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home in S mode Black, Silver:

DELL Inspiron 3481, Intel® Core™ i3, 2.3 GHz, 14", 4 GB, 128 GB, Windows 10 Home in S mode

Long summary description DELL Inspiron 3481 Intel® Core™ i3 i3-7020U Laptop 14" 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home in S mode Black, Silver:

DELL Inspiron 3481. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home in S mode. Product color: Black, Silver. Weight: 3.95 lbs (1.79 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.