DELL logo

DELL Inspiron 3480 Intel® Core™ i5 i5-8265U Laptop 14" 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28311
Info modified on:
22 Jan 2025, 05:45:59
Short summary description DELL Inspiron 3480 Intel® Core™ i5 i5-8265U Laptop 14" 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver:

DELL Inspiron 3480, Intel® Core™ i5, 1.6 GHz, 14", 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3480 Intel® Core™ i5 i5-8265U Laptop 14" 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Silver:

DELL Inspiron 3480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 3.95 lbs (1.79 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.