DELL logo

DELL Inspiron 3458 Intel® Core™ i3 i3-4005U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108548
Info modified on:
25 Jan 2025, 22:30:20
Short summary description DELL Inspiron 3458 Intel® Core™ i3 i3-4005U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Ubuntu Linux Black:

DELL Inspiron 3458, Intel® Core™ i3, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3458 Intel® Core™ i3 i3-4005U Laptop 14" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Ubuntu Linux Black:

DELL Inspiron 3458. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: Ubuntu Linux. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.