DELL Latitude 3442, Intel® Core™ i3, 1.7 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
DELL Latitude 3442. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Product color: Black. Weight: 4.43 lbs (2.01 kg)