DELL logo

DELL Latitude 3420 Intel® Core™ i3 i3-1115G4 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22393
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Latitude 3420 Intel® Core™ i3 i3-1115G4 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux Gray:

DELL Latitude 3420, Intel® Core™ i3, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Ubuntu Linux

Long summary description DELL Latitude 3420 Intel® Core™ i3 i3-1115G4 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux Gray:

DELL Latitude 3420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Ubuntu Linux. Product color: Gray. Weight: 3.35 lbs (1.52 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.