DELL PERC H810, SAS-2, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 0.6 Gbit/s, 1024 MB, DDR3
DELL PERC H810. Supported storage drive interfaces: SAS-2, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 0.6 Gbit/s, Internal memory: 1024 MB. Built-in processor: LSI LSISAS2208, Processor frequency: 800 MHz. Depth: 6.6" (167.6 mm), Height: 2.5" (63.5 mm). PCI Card form factor: Full-height