DELL logo

DELL EPYC 7542 processor 2.9 GHz 128 MB L3

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12746
Info modified on:
03 Jun 2022, 23:57:53
Short summary description DELL EPYC 7542 processor 2.9 GHz 128 MB L3:

DELL EPYC 7542, AMD EPYC, Socket SP3, 7 nm, 2.9 GHz, 32-bit, Server/workstation

Long summary description DELL EPYC 7542 processor 2.9 GHz 128 MB L3:

DELL EPYC 7542. Processor family: AMD EPYC, Processor socket: Socket SP3, Processor lithography: 7 nm. Memory channels: Octa-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 3200 MHz. Market segment: Server

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.